EN
  • EN
  • DE

VDZ12B

Part No VDZ12B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 407804-VDZ12B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VDZ12B CAD Model

Description

The VDZ12B is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide stable voltage regulation in a variety of electronic circuits. This diode offers a precise and reliable voltage reference, making it suitable for protecting sensitive components from voltage spikes and surges. Its compact size and robust construction ensure dependable performance in demanding applications.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronic equipment
  • Reference voltage generation for analog circuits
  • Clipping and clamping circuits
  • Transient voltage suppression in automotive electronics

Features

  • Precise Zener Voltage: The VDZ12B offers a tightly controlled Zener voltage of approximately 12V, ensuring accurate voltage regulation.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency in voltage regulation applications.
  • High Surge Current Capability: Provides robust protection against transient voltage spikes.
  • Compact Package: Allows for efficient use of board space in densely populated circuits.
  • Pb-free (RoHS compliant): Environmentally friendly and compliant with Restriction of Hazardous Substances directives.

Benefits

  • Enhanced Circuit Protection: Safeguards sensitive components from damage due to voltage fluctuations.
  • Stable Voltage Reference: Provides a reliable and consistent voltage source for accurate circuit operation.
  • Improved System Reliability: Reduces the risk of component failure and extends the lifespan of electronic devices.
  • Simplified Circuit Design: Facilitates easier implementation of voltage regulation and protection functions.
  • Cost-Effective Solution: Offers a balance of performance and affordability for various applications.

Additional Details

The VDZ12B typically comes in a small surface-mount package, such as SOD-323 or similar. Key electrical specifications include a Zener voltage (Vz) of around 12V, a reverse leakage current (Ir) typically in the nA range, and a power dissipation capability that varies depending on the package type (typically in the hundreds of mW). It is crucial to consult the manufacturer's datasheet for specific operating conditions, such as the Zener test current (Izt) and temperature coefficients, to ensure optimal performance and reliability in the intended application. The diode is designed to operate within a specified temperature range, typically from -55°C to +150°C, making it suitable for various environmental conditions. The forward voltage drop is typically around 0.9V to 1.1V at a forward current of 10mA. The dynamic impedance is another important parameter, which indicates the change in Zener voltage with respect to the change in Zener current; lower dynamic impedance implies better voltage regulation performance. Rohm Semiconductor provides detailed datasheets outlining these specifications and application notes for effective usage.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess