EN
  • EN
  • DE

US6K4 FU7TR

Part No US6K4 FU7TR
Manufacturer Rohm Semiconductor
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Rohm Semiconductor
Win Source Part Number 406854-US6K4 FU7TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US6K4 FU7TR CAD Model

Description

The US6K4 FU7TR is a P-channel MOSFET manufactured by Rohm Semiconductor. This device is designed for a variety of power management and switching applications where efficient and reliable performance is critical. Its compact design and optimized characteristics make it suitable for use in portable devices, load switches, and DC-DC converters.

Applications

  • Load switches in portable devices such as smartphones and tablets.
  • DC-DC converters for voltage regulation in various electronic systems.
  • Power management circuits in battery-powered applications.
  • High-side switches in automotive applications.
  • General-purpose switching in industrial equipment.

Features

  • P-Channel MOSFET: Offers efficient switching capabilities for negative voltage applications.
  • Low On-Resistance (Rds(on)): Minimizes power loss during conduction, improving overall efficiency.
  • Compact Package: Suitable for space-constrained applications.
  • High-Speed Switching: Enables fast and efficient switching performance.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher energy efficiency.
  • Compact Design: Small package size allows for use in miniaturized devices.
  • Reliable Performance: Robust design ensures stable operation in demanding environments.
  • Simplified Circuit Design: Easy to integrate into various power management systems.
  • Enhanced Thermal Performance: Efficient heat dissipation enhances reliability and longevity.

Additional Details

The US6K4 FU7TR features a low gate charge, which contributes to faster switching speeds and reduced power consumption. It is designed to operate over a wide temperature range, ensuring reliable performance in various operating conditions. The device is also compliant with RoHS standards, ensuring environmental friendliness. The specific Rds(on) value and other detailed electrical characteristics can be found in the Rohm Semiconductor datasheet for this part. The package type is typically a small surface-mount package, like a SOT-23 or similar, further aiding in miniaturization. This MOSFET is particularly useful in applications requiring low voltage operation and efficient power handling.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess