The UMA5 NFS7TR is a surface-mount Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching applications and features low forward voltage drop and fast reverse recovery time, making it suitable for various electronic circuits.
Applications:
- High-speed switching circuits
- DC-DC converters
- Voltage clamping
- Reverse polarity protection
- Signal rectification
Features:
- Low Forward Voltage Drop: Minimizes power loss and improves efficiency in circuits.
- Fast Reverse Recovery Time: Enables quick switching speeds, essential for high-frequency applications.
- Surface Mount Package: Facilitates automated assembly and reduces board space.
- High Surge Current Capability: Provides robust protection against transient voltage spikes.
- Compact Size: Allows for integration into small electronic devices.
Benefits:
- Improved Circuit Efficiency: Low forward voltage drop results in minimal power dissipation.
- Enhanced Switching Performance: Fast recovery time allows for high-frequency operation.
- Simplified Assembly: Surface mount package streamlines the manufacturing process.
- Increased Reliability: High surge current capability ensures robustness against voltage surges.
- Space Saving: Small footprint enables compact circuit designs.
Additional Details:
The UMA5 NFS7TR typically features a forward voltage (VF) of around 0.3V to 0.5V at a specified forward current and a reverse recovery time (trr) in the nanosecond range. It comes in a small surface-mount package, such as a SOD-523 or similar, making it ideal for densely populated circuit boards. The diode's high surge current capability ensures that it can withstand transient voltage spikes without damage, enhancing the overall reliability of the electronic system. The specific maximum ratings and electrical characteristics can be found in the Rohm Semiconductor datasheet for the UMA5 NFS7TR.