EN
  • EN
  • DE

UDZW6.2B

Part No UDZW6.2B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398769-UDZW6.2B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZW6.2B CAD Model

Description

The UDZW6.2B is a Zener diode manufactured by Rohm Semiconductor, designed to provide stable voltage regulation and transient voltage suppression in electronic circuits. This diode offers a precise voltage clamp, protecting sensitive components from overvoltage conditions.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in power supplies and other circuits.
  • Surge Protection: Protecting electronic devices from voltage spikes and transients.
  • Clipping Circuits: Shaping waveforms by limiting voltage levels.
  • Overvoltage Protection: Preventing damage to sensitive components from excessive voltage.
  • Reference Voltage: Providing a stable reference voltage for comparators and other circuits.

Features

  • Precise Zener Voltage: Offers a tightly controlled Zener voltage of approximately 6.2V.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand high surge currents without failure.
  • Small Package Size: Allows for compact designs and space savings.
  • High Reliability: Ensures stable performance and long operational life.

Benefits

  • Improved Circuit Protection: Safeguards sensitive components from damage due to overvoltage.
  • Stable Voltage Regulation: Maintains a consistent voltage level, ensuring reliable circuit operation.
  • Enhanced System Reliability: Reduces the risk of component failure and extends system lifespan.
  • Compact Design: Enables smaller and more efficient electronic devices.
  • Cost-Effective Solution: Provides reliable protection at a competitive price.

Additional Details

The UDZW6.2B has a Zener voltage of approximately 6.2V. It is typically available in a small SMD package, such as SOD-323, suitable for automated assembly processes. The diode's specifications include power dissipation, operating temperature range, and forward voltage characteristics. Refer to the Rohm Semiconductor datasheet for this part number for accurate details.

It's crucial to consult the official Rohm Semiconductor datasheet for the UDZW6.2B for the most accurate and up-to-date information on electrical characteristics, thermal performance, and application recommendations. The datasheet provides essential details for proper circuit design and ensures optimal performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess