EN
  • EN
  • DE

UDZW11B

Part No UDZW11B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398762-UDZW11B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UDZW11B CAD Model

Description

The UDZW11B is a Zener diode manufactured by Rohm Semiconductor, designed to provide stable voltage regulation and transient voltage suppression in electronic circuits. This diode is part of Rohm's extensive Zener diode series, known for its reliability and consistent performance. It provides a defined voltage clamp to protect sensitive components from overvoltage scenarios.

Applications

  • Voltage Regulation: Maintaining a consistent voltage level in power supplies, ensuring stable circuit operation.
  • Transient Voltage Suppression: Protecting sensitive electronics from voltage spikes caused by lightning, switching, or other transient events.
  • Overvoltage Protection: Preventing damage to components from excessive voltage levels in various electronic devices.
  • Clipping Circuits: Limiting the voltage swing of signals to prevent saturation or damage in amplifiers and other circuits.
  • Reference Voltage Generation: Providing a stable reference voltage for comparators, analog-to-digital converters (ADCs), and other precision circuits.

Features

  • Precise Zener Voltage: Offers a tightly controlled Zener voltage of approximately 11V, ensuring accurate voltage regulation.
  • Low Leakage Current: Minimizes power loss and ensures efficient operation, especially in battery-powered devices.
  • High Surge Current Capability: Can withstand high current surges without degradation or failure, providing robust protection against transient events.
  • Small Package Size: Typically available in a compact surface-mount package, suitable for high-density circuit board layouts.
  • Excellent Temperature Stability: Maintains stable performance over a wide range of operating temperatures, ensuring reliable operation in diverse environments.

Benefits

  • Improved Circuit Protection: Safeguards sensitive components from damage due to overvoltage conditions, increasing the lifespan of electronic devices.
  • Stable Voltage Regulation: Ensures consistent performance of electronic circuits by maintaining a stable voltage level, reducing the risk of malfunctions.
  • Enhanced System Reliability: Minimizes the risk of component failure and downtime due to voltage transients and overvoltage events.
  • Compact Design: Enables smaller and more efficient electronic devices by utilizing a compact surface-mount package.
  • Cost-Effective Solution: Provides reliable voltage regulation and protection at a competitive price, reducing overall system costs.

Additional Details

The UDZW11B has a Zener voltage of approximately 11V. It is typically available in a small SMD package such as a SOD-323 or similar, making it suitable for automated assembly. Specifications include details on its power dissipation, operating temperature range, and forward voltage characteristics. This diode's ability to handle high surge currents makes it suitable for applications requiring robust protection against voltage transients.

Designers should consult the official Rohm Semiconductor datasheet for the UDZW11B to obtain the most accurate and up-to-date information on its electrical characteristics, thermal performance, and application recommendations. The datasheet provides essential details for proper circuit design and ensuring optimal performance in specific applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess