EN
  • EN
  • DE

UDZV18B

Part No UDZV18B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398720-UDZV18B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZV18B CAD Model

Description

The UDZV18B is a Zener diode manufactured by Rohm Semiconductor, engineered to provide stable voltage regulation and robust overvoltage protection in various electronic applications. It functions as a voltage reference or shunt regulator, ensuring a nearly constant voltage output despite fluctuations in current. Its reliability and performance make it well-suited for demanding environments.

Applications

  • Voltage Stabilization: Maintaining a consistent voltage level in power supplies and electronic circuits.
  • Overvoltage Protection: Safeguarding sensitive components against voltage spikes and surges.
  • Voltage Clamping: Limiting voltage levels to protect downstream circuitry.
  • Reference Voltage Generation: Providing a stable reference voltage for analog circuits and measurement systems.
  • Transient Suppression: Protecting against transient voltage events in automotive and industrial applications.

Features

  • Zener Voltage: 18V nominal Zener voltage for precise voltage regulation.
  • Low Reverse Current: Minimizes power loss and maximizes efficiency.
  • High Surge Capability: Resilient against high surge currents, ensuring robust protection.
  • Compact Package: Suitable for space-constrained applications.
  • Reliable Performance: Guarantees stable operation over a wide range of conditions.

Benefits

  • Consistent Voltage Output: Provides a stable and reliable voltage source, crucial for accurate circuit operation.
  • Superior Circuit Protection: Protects components from damage caused by overvoltage, enhancing system reliability.
  • Extended Component Lifespan: Reduces the likelihood of component failure due to voltage stress.
  • Enhanced Energy Efficiency: Low reverse leakage minimizes power consumption.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.

Additional Details

The UDZV18B Zener diode comes in a DO-34 package. Its Zener voltage is specified under defined test conditions. The diode is designed to function within a specific temperature range, with its characteristics potentially changing with temperature variations. It is frequently employed in power regulation circuits, telecommunications equipment, and control systems. Power dissipation is application-dependent and should be verified against the datasheet.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
2,500+ $0.0231 $57.7500
5,885+ $0.0196 $115.3460
9,375+ $0.0185 $173.4375
12,500+ $0.0185 $231.2500
16,670+ $0.0173 $288.3910
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess