EN
  • EN
  • DE

UDZTE-1724B

Part No UDZTE-1724B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398699-UDZTE-1724B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZTE-1724B CAD Model

Description

The UDZTE-1724B is a Zener diode manufactured by Rohm Semiconductor, designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. It's part of Rohm's UDZ series, known for its compact size and reliable performance in surface-mount applications.

Applications:

  • Voltage regulation in portable devices: Smartphones, tablets, and other battery-powered devices.
  • Transient voltage suppression: Protecting sensitive components from voltage spikes in power supplies.
  • Overvoltage protection: Preventing damage to circuits in automotive electronics.
  • Clipping circuits: Shaping waveforms in signal processing applications.
  • Level shifting: Adjusting voltage levels in digital circuits.

Features:

  • Zener Voltage: 24V, providing a stable voltage reference point.
  • Low Leakage Current: Minimizes power consumption in standby mode.
  • Small Mold Type: Allows for high-density mounting on printed circuit boards (PCBs).
  • High Surge Current Capability: Offers robust protection against transient voltage events.
  • Pb-free (RoHS compliant): Meets environmental standards for lead-free manufacturing.

Benefits:

  • Precise Voltage Regulation: Ensures stable operation of sensitive electronic circuits.
  • Effective Transient Suppression: Protects components from damage due to voltage spikes.
  • Reduced Board Space: Enables smaller and more compact designs.
  • Long-Term Reliability: Provides consistent performance over a wide range of operating conditions.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details:

The UDZTE-1724B Zener diode comes in a small mold type package, making it suitable for automated assembly processes. Its low leakage current is crucial for battery-operated devices where power conservation is essential. The device's ability to handle high surge currents ensures that it can effectively protect downstream circuitry from damaging voltage transients. It is commonly used in consumer electronics, industrial equipment, and automotive applications where reliable voltage regulation and overvoltage protection are required. Specific electrical characteristics can be found in the Rohm Semiconductor datasheet for this part number.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess