EN
  • EN
  • DE

UDZSTE-17 5.1B

Part No UDZSTE-17 5.1B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398669-UDZSTE-17 5.1B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZSTE-17 5.1B CAD Model

Description

The UDZSTE-17 5.1B is a Zener diode manufactured by Rohm Semiconductor. Its primary function is to provide voltage regulation and surge protection in electronic circuits. Zener diodes are designed to operate in the reverse breakdown region, maintaining a stable voltage across their terminals. The UDZSTE-17 5.1B is specifically designed with a Zener voltage of 5.1V, making it suitable for applications requiring precise voltage clamping or regulation at that particular voltage level.

Applications

  • Voltage Regulation: Used to maintain a constant voltage in power supplies and other circuits.
  • Surge Protection: Protects sensitive electronic components from voltage spikes and transient voltages.
  • Overvoltage Protection: Prevents damage to circuits by clamping the voltage to a safe level.
  • Clipping Circuits: Used to shape waveforms by limiting the voltage to a specific level.
  • Reference Voltage: Provides a stable reference voltage for comparators and other circuits.

Features

  • Zener Voltage of 5.1V: Provides a stable voltage reference at 5.1V.
  • Fast Response Time: Quickly reacts to voltage transients.
  • Compact Package: Typically comes in a small surface-mount package, saving board space.
  • High Surge Current Capability: Able to withstand high surge currents without failure.
  • Stable Performance: Maintains stable voltage regulation over a wide range of temperatures and currents.

Benefits

  • Improved Circuit Reliability: Protects components from damage caused by voltage surges.
  • Precise Voltage Regulation: Ensures a stable and accurate voltage supply.
  • Simplified Circuit Design: Integrates voltage regulation and surge protection into a single component.
  • Reduced Board Space: The small package size allows for compact circuit designs.
  • Enhanced System Performance: Contributes to the overall stability and reliability of the electronic system.

The UDZSTE-17 5.1B's key specifications include its Zener voltage (Vz = 5.1V), reverse leakage current (Ir), and power dissipation. The precise values for these parameters are available in the Rohm Semiconductor datasheet. It is commonly available in surface-mount packages for automated assembly. Thermal management should be considered, particularly in high-power applications, to ensure the diode operates within its specified temperature range and to maintain its long-term reliability.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,420+ $0.0353 $50.1260
3,025+ $0.0331 $100.1275
4,690+ $0.0320 $150.0800
6,715+ $0.0298 $200.1070
8,745+ $0.0286 $250.1070
10,910+ $0.0275 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,349 pieces
MOQ: 1420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess