EN
  • EN
  • DE

UDZSNPTE-1716B

Part No UDZSNPTE-1716B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398646-UDZSNPTE-1716B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UDZSNPTE-1716B CAD Model

Description

The UDZSNPTE-1716B is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor. This device is designed to protect sensitive electronic components from voltage transients caused by events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The diode offers a fast response time and low clamping voltage, ensuring effective protection for downstream circuitry and enhancing the overall reliability of electronic systems.

Applications:

  • Consumer Electronics: ESD protection for I/O ports in smartphones, tablets, and laptops.
  • Automotive Electronics: Transient voltage suppression for automotive control units (ECUs), sensors, and communication interfaces.
  • Industrial Equipment: Protection for programmable logic controllers (PLCs), industrial PCs, and sensor systems.
  • Telecommunications: Surge protection for Ethernet ports, data lines, and communication equipment.
  • Medical Devices: Ensuring reliable operation of medical monitoring equipment and diagnostic devices.

Features:

  • Unidirectional TVS Diode: Designed to protect against positive voltage transients.
  • Low Clamping Voltage: Limits the maximum voltage experienced by protected components during a transient event.
  • Fast Response Time: Reacts rapidly to voltage surges, minimizing the risk of damage.
  • Compact Surface Mount Package: Allows for easy integration into high-density PCB designs.
  • High Surge Current Capability: Can withstand significant surge currents without degradation or failure.
  • Low Leakage Current: Minimizes power consumption during normal operation.

Benefits:

  • Increased System Reliability: Provides robust protection against voltage transients, enhancing the reliability of electronic systems.
  • Reduced Downtime: Prevents equipment failures caused by voltage surges, minimizing downtime and maintenance costs.
  • Improved Product Safety: Helps ensure product safety by protecting against electrical hazards.
  • Extended Product Lifespan: Protects components from cumulative damage caused by repeated transient events, prolonging the lifespan of electronic devices.
  • Cost-Effective Protection: Offers a reliable and economical solution for transient voltage suppression.

Additional Details:

The UDZSNPTE-1716B features a standoff voltage of 17V. The specific breakdown voltage and clamping voltage characteristics can be found in the product datasheet. The surge current capability is typically specified using an 8/20μs pulse waveform. It's packaged in a small surface mount package, such as SOD-323, suitable for applications where board space is limited. The device is also compliant with RoHS standards, meaning it does not contain restricted hazardous substances.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0427 $57.8585
3,230+ $0.0358 $115.6340
5,000+ $0.0347 $173.5000
6,900+ $0.0335 $231.1500
8,930+ $0.0323 $288.4390
12,000+ $0.0289 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,197 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess