EN
  • EN
  • DE

UDZS13B 13V

Part No UDZS13B 13V
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10Rohs
Reference case SOD323
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 735541-UDZS13B 13V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZS13B 13V CAD Model

Description

The UDZS13B is a 13V Zener diode manufactured by Rohm Semiconductor. Zener diodes are specialized diodes designed to reliably allow current to flow 'backwards' when a certain set reverse voltage, known as the Zener voltage, is reached. This characteristic makes them ideal for voltage regulation and overvoltage protection applications.

Applications:

  • Voltage Regulation
  • Overvoltage Protection
  • Clipping Circuits
  • Voltage Shifting
  • Reference Voltage Generation

Features:

  • Zener Voltage: 13V (Typical)
  • Low Noise: Designed for minimal noise generation in sensitive applications.
  • High Surge Current Capability: Able to withstand transient surge currents without damage.
  • Small Package Size: Compact form factor for space-constrained designs.
  • High Reliability: Manufactured with high-quality materials and processes for long-term reliability.
  • Pb-Free Lead Finish: Compliant with RoHS standards for environmental protection.

Benefits:

  • Stable Voltage Regulation: Provides a stable and consistent voltage output under varying load conditions.
  • Effective Overvoltage Protection: Protects sensitive circuits from damage due to voltage spikes or surges.
  • Improved Circuit Performance: Low noise characteristics ensure optimal performance in noise-sensitive applications.
  • Simplified Circuit Design: Easy to integrate into existing circuits for voltage regulation or protection.
  • Long-Term Reliability: Ensures consistent performance and long lifespan in demanding applications.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The UDZS13B is commonly used in power supplies, communication equipment, and automotive electronics to provide stable voltage regulation and protect sensitive components from overvoltage conditions. Its ability to handle surge currents makes it suitable for applications where transient voltage spikes are common. The compact package size allows for easy integration into space-constrained designs.

The Zener voltage of 13V is tightly controlled during manufacturing to ensure consistent performance. The low noise characteristics of the diode make it suitable for use in sensitive analog circuits where noise can degrade performance. The UDZS13B is a reliable and cost-effective solution for voltage regulation and overvoltage protection in a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess