EN
  • EN
  • DE

UDZS11B 11V

Part No UDZS11B 11V
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05Rohs
Reference case SOD323
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 750393-UDZS11B 11V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZS11B 11V CAD Model

Description

The UDZS11B is a Zener diode manufactured by Rohm Semiconductor. This diode is designed to provide a stable reference voltage and is commonly used for voltage regulation, overvoltage protection, and signal clipping in various electronic circuits.

Applications:

  • Voltage regulation: Maintaining a stable voltage output in power supplies.
  • Overvoltage protection: Protecting sensitive circuits from voltage spikes.
  • Signal clipping: Limiting signal amplitudes to prevent damage or distortion.
  • Reference voltage generation: Providing a stable reference voltage for comparators and other circuits.
  • Transient voltage suppression: Protecting circuits from transient voltage surges.

Features:

  • Zener voltage of 11V: Provides a stable voltage reference at 11 volts.
  • Low dynamic impedance: Ensures stable voltage regulation.
  • Small package size: Allows for compact circuit designs.
  • High surge current capability: Provides protection against transient voltage spikes.
  • RoHS compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • Stable voltage regulation: Maintains a consistent output voltage.
  • Circuit protection: Protects sensitive components from overvoltage conditions.
  • Compact design: Small package size saves board space.
  • Reliable performance: Offers consistent and stable operation.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The UDZS11B features a Zener voltage of 11V with a specified tolerance. It is designed to operate within a certain current range to maintain stable voltage regulation. The diode is commonly available in a small surface-mount package. Key specifications include the Zener voltage (VZ), dynamic impedance (ZZ), and maximum power dissipation. This Zener diode is well-suited for applications requiring stable voltage regulation and overvoltage protection. Rohm's manufacturing processes ensure high reliability and consistent performance. The reverse leakage current is typically very low. The UDZS11B is designed to handle transient surges without damage, making it suitable for robust protection circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4784 $59.1360
100+ $1.2139 $121.3900
150+ $1.1758 $176.3700
205+ $1.1377 $233.2285
265+ $1.0996 $291.3940
355+ $0.9864 $350.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess