EN
  • EN
  • DE

TFZ7.5B

Part No TFZ7.5B
Manufacturer Rohm Semiconductor
Catalog Misc Products
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840179-TFZ7.5B
Ultra Librarian 3D Model Ultra Librarian TFZ7.5B CAD Model

Description

The TFZ7.5B is a Zener diode produced by Rohm Semiconductor, designed for voltage regulation, surge protection, and providing a stable voltage reference in various electronic circuits. As a Zener diode, it maintains a consistent voltage across its terminals when the reverse voltage exceeds the Zener voltage, making it suitable for protecting sensitive components from voltage fluctuations and providing a reliable voltage reference point.

Applications

  • Voltage Regulation: Used in power supplies and voltage regulators to ensure a stable output voltage, preventing fluctuations that can affect performance.
  • Voltage Reference: Provides a precise voltage reference in analog circuits such as analog-to-digital converters (ADCs) and operational amplifiers, enhancing accuracy.
  • Surge Protection: Protects electronic circuits from transient voltage spikes caused by lightning, switching, or other electrical events.
  • Clipping Circuits: Limits the voltage swing in a circuit, preventing damage to components that are sensitive to overvoltage conditions.
  • Overvoltage Protection: Implemented in electronic devices to prevent damage from excessive voltage, increasing the device's lifespan and reliability.

Features

  • Precise Zener Voltage: Maintains a consistent voltage level when operating in the reverse breakdown region, ensuring stable voltage regulation.
  • Low Reverse Leakage Current: Minimizes current flow when the applied voltage is below the Zener voltage, improving energy efficiency and reducing unnecessary power dissipation.
  • Compact Package Size: Allows for integration into space-constrained devices, facilitating smaller and more compact designs.
  • High Surge Handling Capability: Designed to withstand transient voltage surges without damage, enhancing circuit protection and reliability.
  • Stable Performance: Offers reliable performance across a wide range of operating conditions, ensuring consistent and dependable operation.

Benefits

  • Stable Voltage Output: Provides a constant voltage output, ensuring consistent performance in electronic circuits and preventing voltage-related issues.
  • Protection Against Voltage Spikes: Safeguards sensitive components from damage due to voltage surges, extending the lifespan of electronic devices and reducing maintenance.
  • Accurate Voltage Reference: Enables precise voltage measurements and control in analog circuits, improving the accuracy of electronic systems.
  • Compact Design: Facilitates the design of small and efficient electronic devices, reducing overall size and cost.
  • Increased Reliability: Enhances the reliability of electronic systems by protecting them from voltage fluctuations, ensuring long-term, stable performance.

Additional Details

The TFZ7.5B features a nominal Zener voltage of 7.5 volts. The power dissipation rating indicates the maximum power the diode can handle without being damaged. It is typically available in a small surface-mount package such as a SOD-323 or similar. Key parameters to consider when using this Zener diode include the Zener impedance, which affects voltage regulation performance, and the reverse leakage current, which should be minimal for efficient operation. Detailed specifications can be found in the Rohm Semiconductor datasheet for this part.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess