EN
  • EN
  • DE

TFZ5.1B

Part No TFZ5.1B
Manufacturer Rohm Semiconductor
Catalog Misc Products
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840177-TFZ5.1B
Ultra Librarian 3D Model Ultra Librarian TFZ5.1B CAD Model

Description

The TFZ5.1B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are designed to maintain a constant voltage across their terminals when the voltage applied exceeds the Zener voltage. This characteristic makes them ideal for voltage regulation, voltage reference, and surge protection applications.

Applications

  • Voltage Regulation: Used in power supplies to maintain a stable output voltage despite variations in input voltage or load current.
  • Voltage Reference: Provides a precise voltage reference in analog circuits, such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Surge Protection: Protects sensitive electronic components from voltage spikes or surges by clamping the voltage to a safe level.
  • Clipping Circuits: Used to limit the voltage swing in a circuit, preventing damage to components.
  • Overvoltage Protection: Implemented in various electronic devices to prevent damage from excessive voltage.

Features

  • Precise Zener Voltage: Maintains a consistent voltage level when operating in the reverse breakdown region.
  • Low Reverse Leakage Current: Minimizes current flow when the applied voltage is below the Zener voltage.
  • Small Package Size: Allows for integration into compact electronic devices.
  • High Surge Handling Capability: Can withstand transient voltage surges without damage.
  • Stable Performance: Offers reliable performance over a wide range of operating conditions.

Benefits

  • Stable Voltage Output: Provides a constant voltage output, ensuring consistent performance in electronic circuits.
  • Protection Against Voltage Spikes: Safeguards sensitive components from damage due to voltage surges.
  • Accurate Voltage Reference: Enables precise voltage measurements and control in analog circuits.
  • Compact Design: Facilitates the design of small and efficient electronic devices.
  • Increased Reliability: Enhances the reliability of electronic systems by protecting them from voltage fluctuations.

Additional Details

The TFZ5.1B has a nominal Zener voltage of 5.1 volts. The power dissipation rating indicates the maximum power the diode can handle without being damaged. It is typically available in a small surface-mount package such as a SOD-323 or similar. Key parameters to consider when using this Zener diode include the Zener impedance, which affects the voltage regulation performance, and the reverse leakage current, which should be minimal for efficient operation. Detailed specifications can be found in the Rohm Semiconductor datasheet for this part.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess