EN
  • EN
  • DE
  • IT

TDZFHTR30

Part No TDZFHTR30
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 216188-TDZFHTR30
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDZFHTR30 CAD Model

Description

The TDZFHTR30 is a transient voltage suppressor (TVS) diode manufactured by Rohm Semiconductor. It's specifically designed to protect sensitive electronic components from damage caused by transient voltage events, such as electrostatic discharge (ESD), electrical fast transient (EFT), and lightning surges. The device clamps overvoltage events to a safe level, preventing damage to downstream circuitry.

Applications

  • Data line protection: Protects data transmission lines in computers, communication equipment, and industrial systems.
  • I/O port protection: Safeguards input/output ports on microcontrollers, ASICs, and other integrated circuits.
  • Consumer electronics: Used in TVs, mobile phones, tablets, and other consumer devices to enhance reliability.
  • Industrial control systems: Provides robust protection against voltage surges in industrial environments.
  • Automotive electronics: Protects sensitive automotive electronic control units (ECUs) from electrical transients.

Features

  • Low clamping voltage: Minimizes the voltage stress on protected components.
  • Fast response time: Quickly reacts to transient events, ensuring effective protection.
  • Low capacitance: Reduces signal distortion in high-speed data transmission applications.
  • Compact package size: Allows for high-density board layouts and space-constrained applications.
  • High surge current capability: Withstands high surge currents without performance degradation.

Benefits

  • Improved system reliability: Prevents failures due to transient voltage events, increasing system uptime.
  • Reduced maintenance costs: Minimizes the need for repairs and replacements caused by voltage surges.
  • Enhanced product safety: Protects users and equipment from electrical hazards.
  • Cost-effective surge protection: Provides an affordable solution for protecting sensitive electronics.
  • Compliance with industry standards: Meets industry standards for ESD and surge immunity.

The TDZFHTR30 is typically available in a small surface-mount package, facilitating easy integration into electronic circuits. Its low capacitance characteristic is particularly beneficial in high-speed data applications where signal integrity is critical. The device is designed to comply with industry standards related to ESD and surge immunity. Key parameters to consider when selecting the TDZFHTR30 include its peak pulse power dissipation, reverse standoff voltage, and clamping voltage. Refer to the device datasheet for comprehensive details on electrical characteristics, thermal performance, and recommended application circuits. This information is essential for ensuring optimal performance and reliability in the intended application.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess