EN
  • EN
  • DE

TDZFHTR16

Part No TDZFHTR16
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 216185-TDZFHTR16
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDZFHTR16 CAD Model

Description

The TDZFHTR16 is a transient voltage suppressor (TVS) diode manufactured by Rohm Semiconductor. This device is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transient (EFT), and lightning surges. Its primary function is to clamp overvoltage events to a safe level, preventing damage to downstream circuitry.

Applications

  • Data lines protection: Used to safeguard data communication lines in various electronic devices.
  • I/O ports protection: Protects input/output ports of microcontrollers and other integrated circuits.
  • Consumer electronics: Employed in televisions, smartphones, and other consumer devices.
  • Industrial equipment: Provides surge protection in industrial control systems and machinery.
  • Automotive electronics: Protects sensitive automotive electronic systems from voltage surges and ESD.

Features

  • Low clamping voltage: Provides effective protection by limiting the voltage to a safe level.
  • Fast response time: Quickly responds to transient events, minimizing the risk of damage.
  • Low capacitance: Minimizes signal degradation in high-speed data lines.
  • Small package size: Allows for compact design and easy integration into various applications.
  • High surge capability: Can withstand high surge currents without degradation.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage, increasing overall system reliability.
  • Reduced downtime: Prevents failures caused by transient voltage events, minimizing downtime.
  • Cost-effective protection: Provides a cost-efficient solution for surge protection.
  • Improved product safety: Enhances the safety of electronic products by preventing electrical hazards.
  • Compliance with industry standards: Meets industry standards for surge protection.

The TDZFHTR16 features a compact surface-mount package, making it suitable for high-density circuit board layouts. Its low capacitance ensures minimal signal distortion, which is crucial for high-speed data transmission applications. The device is designed to meet international standards for ESD and surge immunity. Additional specifications include a peak pulse power dissipation rating and a reverse standoff voltage that determines the normal operating voltage of the protected circuit. The specific datasheet for the TDZFHTR16 should be consulted for detailed electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess