The TCTU0J105K8R is a tantalum capacitor manufactured by Rohm Semiconductor. These capacitors are widely used in electronic circuits for their ability to store electrical energy. They are known for their stability and reliability, particularly in applications where consistent performance is required.
Applications
- Power supply filtering
- DC-DC converters
- Bypass and decoupling applications
- Audio circuits
- General-purpose use in electronic circuits
Features
- High capacitance value (1µF)
- Small case size
- Surface mount design (SMD)
- Stable performance over temperature
- Low leakage current
- Polarized component
Benefits
- Improved circuit stability
- Effective noise filtering
- Compact design for space-constrained applications
- Long lifespan
- Easy integration into automated assembly processes
Specifications
The TCTU0J105K8R has a capacitance of 1µF with a voltage rating of 6.3V. It's designed as a surface mount device (SMD) for efficient assembly on printed circuit boards. The component has a low leakage current, which improves energy efficiency. Its compact size allows for use in applications with limited space. Its operating temperature typically ranges from -55°C to +125°C. The capacitance tolerance is usually ±10%. Tantalum capacitors like this one offer good stability and reliability, making them appropriate for power supply smoothing and decoupling applications.
Polarity must be observed when installing tantalum capacitors to prevent damage.