EN
  • EN
  • DE

SP8U46GETB1

Part No SP8U46GETB1
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 338005-SP8U46GETB1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP8U46GETB1 CAD Model

Description

The SP8U46GETB1 is a power MOSFET manufactured by Rohm Semiconductor, designed for high-efficiency switching applications. It is engineered to minimize power losses and optimize thermal performance, making it suitable for a wide range of power management and control circuits. The component is designed to contribute to the efficiency and compactness of electronic systems.

Applications:

  • DC-DC converters: Utilized in voltage regulation and power conversion circuits.
  • Load switches: For controlling power to various components or subsystems.
  • Power supplies: Providing regulated power to electronic devices.
  • Motor control circuits: Driving small to medium-sized motors with efficient power delivery.
  • Battery management systems (BMS): Used in charging and discharging circuits of battery-powered devices.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses and improves overall efficiency.
  • High-speed switching: Reduces switching losses and allows for higher frequency operation.
  • Compact surface-mount package: Enables smaller and more dense circuit designs.
  • Logic-level drive: Compatible with logic-level control signals, simplifying the gate drive circuitry.
  • Optimized gate charge (Qg): Reduces switching losses and enhances efficiency.

Benefits:

  • Improved energy efficiency: Reduces power consumption and heat generation, leading to longer battery life or reduced energy costs.
  • Smaller form factor: Enables miniaturization of electronic devices.
  • Simplified circuit design: Logic-level drive reduces external component count and simplifies design.
  • Enhanced thermal performance: Efficient heat dissipation allows for reliable operation at higher power levels.
  • Increased system reliability: Robust design and optimized parameters ensure stable and consistent performance.

Additional Details:

The SP8U46GETB1 commonly employs a trench MOSFET structure to achieve low on-resistance and high-speed switching. Consult the product datasheet for detailed electrical specifications, including drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation. Proper thermal management is crucial to ensure optimal performance and reliability. The surface-mount package enables automated assembly, streamlining the manufacturing process and reducing production costs. This MOSFET is designed for applications requiring both high efficiency and compact size.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess