EN
  • EN
  • DE

SP8M4

Part No SP8M4
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Description Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1257769-SP8M4
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP8M4 CAD Model

Description

The SP8M4 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Rohm Semiconductor. This transistor is designed for switching and amplification applications, providing efficient and reliable performance in a variety of circuits. Its low on-resistance (Rds(on)) minimizes power loss and heat generation, making it suitable for power management and load switching applications.

Applications

  • Load Switching: Controlling power to various loads in electronic devices.
  • Power Management Circuits: Used in DC-DC converters and other power regulation circuits.
  • Battery Management Systems (BMS): Switching and protection in battery-powered applications.
  • Motor Control: Used in low-power motor control circuits.
  • Analog Switching: Switching analog signals in instrumentation and control systems.

Features

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance (Rds(on)): Minimizes power loss and heat generation.
  • Low Gate Threshold Voltage (Vgs(th)): Enables easy driving with low-voltage logic.
  • Small Package Size: Available in compact surface-mount packages.
  • RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Efficient Power Switching: Low on-resistance minimizes power loss.
  • Simplified Circuit Design: Low gate threshold voltage simplifies driving requirements.
  • Reduced Heat Generation: Low on-resistance reduces heat dissipation.
  • Compact Design: Small package size saves board space.
  • Improved System Performance: Enhances overall system efficiency and reliability.

Additional Details

The SP8M4's key specifications include its drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), and on-resistance (Rds(on)). These parameters determine the transistor's operating range and performance characteristics. The gate threshold voltage (Vgs(th)) is the voltage required to turn the transistor on. The small package size of the SP8M4 makes it suitable for use in compact electronic devices. The datasheet provides detailed information on electrical characteristics, thermal performance, and application guidelines. It's often used in applications where high efficiency and low power consumption are critical.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Silergy Corp
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Tyco Electronics
Lowest to $1.1071
Intel
Lowest to $50.4238
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Spansion
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess