The SML-D13M8WT86RP is a surface-mount LED from Rohm Semiconductor, designed for various indicator and backlighting applications. This LED offers a compact package size and is known for its reliable performance and long lifespan. It is typically used in applications where space is limited and a bright, clear indication is required.
Applications:
- Status indicators in consumer electronics
- Backlighting for LCD screens and keypads
- Indicator lights in industrial equipment
- Automotive interior lighting
- Medical devices
Features:
- Compact surface-mount package
- High luminous intensity
- Wide viewing angle
- Long operating life
- Low power consumption
- RoHS compliant
Benefits:
- Space-saving design allows for integration into small devices.
- Clear and bright indication enhances user experience.
- Wide viewing angle ensures visibility from various perspectives.
- Long operating life reduces maintenance costs.
- Low power consumption contributes to energy efficiency.
- Environmentally friendly due to RoHS compliance.
Technical Specifications:
While specific technical specifications like wavelength, forward voltage, and luminous intensity vary depending on the exact production batch and binning, typical characteristics for LEDs in this family include a forward voltage of around 1.8 to 2.2V and a luminous intensity ranging from several mcd (millicandelas) to tens of mcd. The package is typically a small SMD (Surface Mount Device) package such as 0603 or similar. The datasheet should be consulted for exact specifications for a given lot.
The SML-D13M8WT86RP is designed for automated assembly processes, making it suitable for high-volume manufacturing. It is typically supplied on tape and reel for easy pick-and-place handling. Proper heat management is important for ensuring long-term reliability; follow the manufacturer's recommendations for soldering and thermal considerations.