The SML-D13M8WT86KP1 is a surface mount LED manufactured by Rohm Semiconductor, designed for a variety of indication and display applications. It's characterized by its compact size and reliable performance, making it suitable for densely populated PCBs and space-constrained designs.
Applications
- Consumer Electronics: Status indicators for smartphones, tablets, and other portable devices.
- Automotive: Dashboard indicators, warning lights, and interior lighting.
- Industrial Equipment: Control panel indicators, machine status displays, and process monitoring systems.
- Medical Devices: Indicator lights on diagnostic equipment and patient monitoring devices.
- General Illumination: Small-scale lighting for decorative purposes or specialized applications requiring focused light output.
Features
- Compact Size: Space-saving dimensions for high-density mounting.
- Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
- High Luminous Intensity: Provides bright and clear indication even in ambient lighting conditions.
- Wide Viewing Angle: Ensures visibility from various perspectives.
- RoHS Compliance: Meets environmental standards for hazardous substances.
Benefits
- Reduced PCB Footprint: The small size allows for more components on a single board.
- Simplified Assembly: SMT design streamlines the manufacturing process.
- Enhanced Visibility: The bright light output ensures easy recognition of status or warnings.
- Versatile Usage: Suitable for a wide range of applications requiring visual indication.
- Environmentally Responsible: RoHS compliance minimizes environmental impact.
Additional Details
The SML-D13M8WT86KP1 likely utilizes InGaN or AlInGaP LED technology to achieve efficient light emission. The '86' designation likely refers to a specific package dimension or optical characteristic. Refer to the Rohm Semiconductor datasheet for detailed electrical and optical specifications, including forward voltage, current, and color coordinates. This LED is designed for reflow soldering and offers a robust and reliable solution for various indicator applications. The 'KP1' suffix may indicate a specific binning or performance characteristic within the broader SML-D13M8WT86 series.