The SML-010YTT86M is a yellow surface-mount LED manufactured by Rohm Semiconductor. This LED is designed for a variety of indicator and display applications where a compact size and reliable performance are required. It provides a bright and consistent yellow light output, making it suitable for use in consumer electronics, industrial equipment, and automotive applications.
Applications:
- Status indicators on electronic devices
- Backlighting for small displays
- Automotive dashboard indicators
- Industrial control panels
- Consumer electronics indicators (e.g., power on/off)
Features:
- Compact surface-mount package
- High luminous intensity
- Wide viewing angle
- Long operating life
- Low power consumption
- Yellow color emission
Benefits:
- Space-saving design: The small package size allows for high-density mounting on PCBs, making it ideal for compact electronic devices.
- Bright and clear indication: The high luminous intensity ensures that the LED is easily visible even in brightly lit environments.
- Reliable performance: The long operating life and robust construction ensure consistent performance over an extended period.
- Energy efficient: The low power consumption helps to reduce overall system power consumption and extend battery life in portable devices.
- Versatile application: Suitable for a wide range of indicator and display applications.
Technical Specifications:
While precise specifications may vary slightly depending on the specific production lot, typical specifications include:
- Color: Yellow
- Package Type: Surface Mount (SMD)
- Luminous Intensity: Varies, check datasheet for specific value
- Forward Voltage: Varies, check datasheet for specific value
- Viewing Angle: Typically wide, check datasheet for specific value
- Operating Temperature: Standard operating temperature range
For detailed specifications, it is highly recommended to refer to the official Rohm Semiconductor datasheet for the SML-010YTT86M.