EN
  • EN
  • DE

SLI-343URCT32WT

Part No SLI-343URCT32WT
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837965-SLI-343URCT32WT
Ultra Librarian 3D Model Ultra Librarian SLI-343URCT32WT CAD Model

Description

The SLI-343URCT32WT is a high-intensity red LED lamp manufactured by Rohm Semiconductor. This LED is designed for applications requiring a bright and reliable light source in a compact package. Its robust design and efficient light output make it suitable for a variety of visual indication and illumination purposes.

Applications

  • Indicator Lights: Status indicators for electronic devices, such as power indicators, warning lights, and signal indicators.
  • Backlighting: Backlighting for LCD displays, keypads, and other illuminated components.
  • Automotive Lighting: Interior lighting, dashboard indicators, and signal lights in vehicles.
  • Consumer Electronics: Display lighting, button illumination, and decorative lighting in various consumer products.
  • Industrial Equipment: Panel indicators, machine status displays, and safety lights in industrial settings.

Features

  • High Intensity Red Light: Provides a bright and easily visible red light output.
  • Compact Package: Small physical dimensions make it suitable for space-constrained applications.
  • Wide Viewing Angle: Offers a broad viewing angle, ensuring visibility from various perspectives.
  • Long Lifespan: Designed for long-term reliability, providing extended operational life.
  • Low Power Consumption: Consumes minimal power, making it energy-efficient.
  • Fast Switching Speed: Enables rapid on/off switching for dynamic lighting effects.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental safety.
  • Lead-Free: Manufactured using lead-free materials for environmental friendliness.

Benefits

  • Enhanced Visibility: Provides a bright and clear indication, improving user awareness.
  • Space Savings: Compact size allows for integration into small electronic devices.
  • Improved Reliability: Long lifespan reduces the need for frequent replacements.
  • Energy Efficiency: Low power consumption minimizes energy usage and reduces operating costs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.
  • Versatile Applications: Suitable for a wide range of visual indication and illumination purposes.

Additional Details

The SLI-343URCT32WT typically operates at a forward voltage of approximately 2.0V with a forward current of around 20mA. The luminous intensity is specified in millicandelas (mcd), providing a measure of the brightness of the emitted light. The specific values for forward voltage, forward current, and luminous intensity can be found in the product datasheet. This LED is designed for through-hole mounting and comes in a standard T-1 3/4 (5mm) package. The operating temperature range typically spans from -40°C to +85°C, making it suitable for various environmental conditions. It is important to consult the datasheet for detailed electrical and optical characteristics, as well as application-specific recommendations.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess