EN
  • EN
  • DE

SLI-343U8RT32

Part No SLI-343U8RT32
Manufacturer Rohm Semiconductor
Catalog OEM Parts ( S )
Description LED Uni-Color Red 630nm 2-Pin T-1 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Dominant Wavelength 620 nm
Lens Style Circular, Colored, Diffused
Number of LEDs 1
Number of Pins 2
Radiation Hardening No
RoHS Compliant
Viewing Angle 40 °
Win Source Part Number 1093646-SLI-343U8RT32
Categories OEM Parts( S )
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLI-343U8RT32 CAD Model

Description

The SLI-343U8RT32 is a high-intensity LED manufactured by Rohm Semiconductor. This LED is designed for applications requiring bright and reliable light emission in the red spectrum. Its robust construction and efficient design make it suitable for various indoor and outdoor applications.

Applications:

  • Indicator lights for industrial equipment
  • Automotive lighting (e.g., brake lights, signal lights)
  • Consumer electronics displays
  • Traffic signals and signage
  • Emergency lighting systems

Features:

  • High luminous intensity red light emission
  • Compact package size for space-constrained applications
  • Wide viewing angle for enhanced visibility
  • Low forward voltage for efficient power consumption
  • Long operational lifespan for increased reliability
  • RoHS compliant, ensuring environmental safety

Benefits:

  • Improved visibility due to high luminous intensity, enhancing safety in automotive and industrial applications.
  • Reduced power consumption contributes to energy savings and lower operating costs.
  • Extended lifespan minimizes the need for frequent replacements, reducing maintenance costs.
  • Compact design allows for integration into small and densely packed electronic devices.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The SLI-343U8RT32 features a red (660nm) emitting color and a typical forward voltage of around 2V. It is designed to operate within a specified range of forward current, typically around 20mA, to maintain optimal performance and longevity. The package is designed for easy surface mounting on printed circuit boards (PCBs), facilitating automated assembly processes. The LED’s dome lens focuses the light, providing a concentrated beam for improved visibility over distance. It also offers excellent thermal resistance, allowing for operation in a wide range of ambient temperatures. Rohm Semiconductor's high manufacturing standards ensure consistent performance and reliability across a range of applications. The operating temperature range is typically from -40°C to +85°C.

You May Also Be Interested in

Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess