EN
  • EN
  • DE

SD705AB

Part No SD705AB
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 317274-SD705AB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD705AB CAD Model

Description

The SD705AB, manufactured by Rohm Semiconductor, is a Schottky barrier diode designed for high-speed switching applications and voltage clamping. This diode offers low forward voltage drop and fast reverse recovery time, making it suitable for use in various electronic circuits.

Applications

  • High-speed switching circuits
  • Voltage clamping
  • DC-DC converters
  • Reverse polarity protection
  • Instrumentation
  • Power management systems

Features

  • Low forward voltage drop
  • Fast reverse recovery time
  • Small surface mount package
  • High surge current capability
  • High reliability

Benefits

  • Improved efficiency in switching circuits due to low forward voltage drop.
  • Reduced power loss in clamping applications.
  • Minimized switching losses due to fast reverse recovery time.
  • Compact design allows for use in space-constrained applications.
  • Enhanced circuit protection due to high surge current capability.

Additional Details

The SD705AB typically features a forward voltage drop (VF) of around 0.4V and a reverse recovery time (trr) of a few nanoseconds. Its compact surface mount package enables high-density mounting on printed circuit boards. It is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. The specific voltage and current ratings should be consulted in the manufacturer's datasheet to ensure proper application within circuit design parameters. The device is often used where efficient and fast switching is critical, and its robust design ensures reliable operation over a long lifespan.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess