The SCM-016WBC7W1 is a power MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. It is typically used in DC-DC converters, motor control, and other power management circuits.
Applications
- DC-DC Converters
- Motor Control Systems
- Power Management in Portable Devices
- Lighting Systems
- Synchronous Rectification
- Load Switching
Features
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Avalanche Rated
- Logic Level Drive
- Surface Mount Package
- RoHS Compliant
- Halogen-Free
Benefits
- High Efficiency: Low on-resistance minimizes power losses, leading to higher efficiency in power conversion applications.
- Improved Thermal Performance: The low RDS(on) also reduces heat generation, enhancing thermal performance and reliability.
- Simplified Gate Drive: Logic level drive allows direct interfacing with microcontrollers and other logic devices, simplifying gate drive circuitry.
- Reduced Switching Losses: Fast switching speed minimizes switching losses, further improving efficiency.
- Compact Design: The surface mount package enables compact and efficient circuit layouts.
The SCM-016WBC7W1 boasts a low gate charge, which contributes to its fast switching speed. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, enhancing its robustness and reliability. The logic level gate drive simplifies the design of the gate drive circuitry, making it easier to integrate into a wide range of applications.
Typical Electrical Characteristics:
- Drain-Source Voltage (VDS): Varies. Consult datasheet for specific value.
- Gate-Source Voltage (VGS): Varies. Consult datasheet for specific value.
- Continuous Drain Current (ID): Varies. Consult datasheet for specific value.
- On-Resistance (RDS(on)): Varies with VGS. Consult datasheet for specific value.
- Gate Charge (Qg): Varies. Consult datasheet for specific value.
For definitive specifications and performance data, refer to the official Rohm Semiconductor SCM-016WBC7W1 datasheet. Proper thermal management is crucial for maximizing the performance and lifespan of this MOSFET in demanding applications.