The RTW060N03TB is a power MOSFET from Rohm Semiconductor, designed for high-efficiency power switching applications. This device features a low on-resistance, contributing to reduced power loss and improved overall system efficiency. It is offered in a compact surface-mount package, facilitating easy integration into various electronic circuits.
Applications
- DC-DC converters
- Load switching
- Power management in portable devices
- Motor control circuits
- LED lighting systems
Features
- Low on-resistance (RDS(on)) for reduced power loss
- High-speed switching capability
- Gate-source voltage (VGS) rating of ±20V
- Drain-source voltage (VDSS) rating of 30V
- Avalanche-rated for ruggedness and reliability
- Lead-free and RoHS compliant
- Surface-mount package for efficient board assembly
Benefits
- Improved energy efficiency due to low RDS(on)
- Reduced heat generation
- Enhanced system reliability
- Compact solution for space-constrained applications
- Environmentally friendly due to lead-free and RoHS compliance
Technical Specifications
The RTW060N03TB typically exhibits an RDS(on) of around 6 mΩ at VGS = 10V, allowing it to handle substantial current with minimal voltage drop and power dissipation. It's designed for optimal performance in applications with a 30V drain-source voltage. The fast switching speed is crucial for high-frequency DC-DC converters. Its avalanche rating ensures that the MOSFET can withstand transient voltage spikes, contributing to increased system robustness. The device is available in a compact TSMT8 package, suitable for automated assembly processes. The operating junction temperature range is -55°C to +150°C.