EN
  • EN
  • DE

RSZ5242BT116

Part No RSZ5242BT116
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 299513-RSZ5242BT116
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSZ5242BT116 CAD Model

Description

The RSZ5242BT116 is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide a stable reference voltage and is commonly used for voltage regulation, overvoltage protection, and transient suppression in electronic circuits.

Applications:

  • Voltage Regulation: Provides a stable output voltage in power supplies and voltage regulators.
  • Overvoltage Protection: Protects sensitive electronic components from damage due to voltage spikes.
  • Transient Suppression: Absorbs transient voltage spikes to prevent circuit damage.
  • Reference Voltage Source: Provides a stable reference voltage in measurement and control systems.
  • Signal Clipping: Limits voltage levels in signal processing circuits.

Features:

  • Precise Zener Voltage: Ensures a stable and accurate reference voltage.
  • Low Dynamic Impedance: Maintains stable regulation under varying current conditions.
  • Small Surface Mount Package: Facilitates compact designs and automated assembly.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Pb-Free (RoHS Compliant): Environmentally friendly and complies with RoHS standards.

Benefits:

  • Stable Voltage Regulation: Maintains a consistent output voltage, improving circuit performance.
  • Enhanced Circuit Protection: Protects sensitive components from voltage transients and surges.
  • Compact Design: The small package allows for miniaturization of electronic devices.
  • Increased Reliability: The high surge current capability ensures robust operation under transient conditions.
  • Environmental Compliance: RoHS compliance ensures that the component is environmentally friendly.

The RSZ5242BT116 Zener diode is a reliable component designed for providing stable voltage regulation and protection in electronic circuits. Its precise Zener voltage and low dynamic impedance ensure consistent performance under various operating conditions. The small surface mount package is advantageous for compact designs and automated assembly. The diode’s high surge current capability protects circuits from voltage spikes, ensuring greater reliability. Rohm Semiconductor ensures that this diode complies with RoHS standards, making it environmentally friendly.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess