The RSS085N05TB is an N-channel MOSFET from Rohm Semiconductor. It is engineered for efficient power switching in a variety of applications. Its key feature is low on-resistance, which minimizes power loss during switching and enhances overall system efficiency. It is designed for power management and motor control applications.
Applications
- DC-DC converters
- Load switching
- Power management circuits
- Motor control
Features
- N-Channel MOSFET
- Low on-resistance
- High-speed switching
- Surface Mount Device (SMD)
- Lead-free plating; Halogen-free
Benefits
- Improved Energy Efficiency: Low on-resistance minimizes power loss during switching, leading to higher efficiency in power conversion applications.
- Compact Design: The surface-mount package allows for a smaller footprint on the PCB, enabling more compact designs.
- Reliable Performance: Rohm Semiconductor's rigorous testing ensures reliable performance in demanding environments.
- Simplified Thermal Management: Efficient heat dissipation due to low on-resistance simplifies thermal design considerations.
The RSS085N05TB is built for fast switching speeds. Its low gate charge contributes to its efficient operation. The surface-mount package is suitable for automated assembly, reducing production costs. It is commonly used in power supplies for computers, servers, and other electronic equipment. Its robust design ensures stable performance even in challenging operating conditions. This MOSFET is designed for optimal power management. It has a very low on-resistance, typically around 8.5 mΩ, at a gate-source voltage of 10V. The device is designed for logic level driving.