EN
  • EN
  • DE

RR264M-400T TR

Part No RR264M-400T TR
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835762-RR264M-400T TR
Ultra Librarian 3D Model Ultra Librarian RR264M-400T TR CAD Model

Description

The RR264M-400T TR is a schottky barrier diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications and is characterized by its low forward voltage drop and fast reverse recovery time. The device is supplied in tape and reel packaging for automated assembly processes.

Applications

  • DC-DC converters: Used as rectifier diodes to improve efficiency.
  • Switching power supplies: Employed in secondary rectification stages.
  • Free-wheeling diodes: Protect inductive loads in motor control circuits.
  • Reverse polarity protection: Prevents damage from incorrect power supply connections.
  • Solar panel bypass diodes: Reduces power loss in shaded solar cells.

Features

  • Low forward voltage drop: Minimizes power dissipation.
  • Fast reverse recovery time: Enables high-frequency switching operation.
  • High surge current capability: Provides robustness against transient events.
  • Small surface mount package: Facilitates compact circuit designs.
  • RoHS compliant: Environmentally friendly construction.

Benefits

  • Improved efficiency: Low forward voltage drop reduces power losses in converters.
  • Faster switching speeds: Fast recovery time enables higher operating frequencies.
  • Enhanced reliability: High surge current capability protects against overloads.
  • Reduced board space: Small package allows for denser layouts.
  • Environmentally responsible: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The RR264M-400T TR has a maximum repetitive peak reverse voltage of 40V and a forward current rating that makes it suitable for many applications. The tape and reel packaging simplifies its integration into high-volume production lines. The device is specifically designed to minimize switching losses and improve the overall performance of power electronic circuits. The construction includes materials which are lead-free and halogen-free to comply with environmental regulations.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3132 $59.0940
110+ $1.0776 $118.5360
170+ $1.0441 $177.4970
230+ $1.0095 $232.1850
300+ $0.9760 $292.8000
400+ $0.8755 $350.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess