EN
  • EN
  • DE

RPM7537-H4

Part No RPM7537-H4
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 298601-RPM7537-H4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RPM7537-H4 CAD Model

Description

The RPM7537-H4 is an infrared remote control receiver module produced by Rohm Semiconductor. It's designed to receive and decode infrared signals transmitted by remote controls, converting them into electrical signals for processing by a microcontroller or other control circuits. This module is a common component in various consumer electronics devices that utilize infrared remote control systems.

Applications

  • Televisions: Receiving signals for channel selection, volume control, power on/off, and menu navigation.
  • DVD and Blu-ray Players: Controlling playback functions such as play, pause, stop, skip, and menu access.
  • Audio Systems: Receiving commands for adjusting volume, selecting inputs, and controlling playback features.
  • Set-Top Boxes: Enabling remote navigation of menus, channel selection, and access to various content options.
  • Air Conditioners: Controlling temperature settings, fan speed, and operating modes via remote control.

Features

  • Compact Package: Space-saving design allows for easy integration into electronic devices.
  • High Sensitivity: Provides reliable reception of infrared signals, even at a distance.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered devices.
  • Internal Filter: Reduces the impact of noise and interference on signal reception.
  • Automatic Gain Control (AGC): Ensures a stable output signal even with varying signal strengths.

Benefits

  • Simplified Remote Control Integration: Facilitates easy incorporation of remote control functionality into electronic devices.
  • Enhanced Reliability: Robust design ensures consistent and dependable performance.
  • Reduced Power Consumption: Extends battery life in portable devices and minimizes overall energy usage.
  • Improved Noise Immunity: Minimizes the effects of external interference on signal reception, leading to better performance.
  • Stable Output Signal: Provides reliable data for decoding and processing remote control commands accurately.

Additional Details

The RPM7537-H4 operates typically at a supply voltage of 5V. It is designed to receive infrared signals modulated at a specific carrier frequency, commonly around 37kHz. The output signal is a digital signal that corresponds to the decoded remote control commands. An external pull-up resistor is generally recommended for the output pin. The operating temperature range is typically between -25°C and +85°C. The Automatic Gain Control (AGC) feature adjusts the gain of the internal amplifier to compensate for signal strength variations, ensuring a stable and consistent output signal.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess