EN
  • EN
  • DE

RLZJTE-115.1B

Part No RLZJTE-115.1B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183477-RLZJTE-115.1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZJTE-115.1B CAD Model

Description

The RLZJTE-115.1B is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide a stable reference voltage or protect circuits from overvoltage conditions. This diode offers precise voltage regulation and robust performance across various electronic applications.

Applications:

  • Voltage Regulation: Maintaining a consistent voltage level in electronic circuits.
  • Overvoltage Protection: Safeguarding sensitive components from voltage spikes.
  • Reference Voltage: Providing a stable voltage source for measurement and control.
  • Voltage Clipping: Limiting voltage peaks to prevent damage.
  • Power Supplies: Regulating output voltage in power supply circuits.

Features:

  • Precise Zener Voltage: Features a Zener voltage of 5.1V for accurate regulation.
  • Low Reverse Leakage Current: Minimizes power loss and enhances efficiency.
  • High Surge Current Capability: Offers protection against transient voltage spikes.
  • Surface Mount Package: Enables easy and efficient assembly on PCBs.
  • Compact Size: Conserves board space in high-density designs.
  • Lead-Free Finish: Compliant with environmental standards.

Benefits:

  • Stable Voltage Output: Ensures consistent performance of electronic circuits.
  • Effective Overvoltage Protection: Prevents damage to sensitive components.
  • Improved Circuit Reliability: Enhances the overall robustness of electronic systems.
  • Efficient Power Usage: Reduces power dissipation with low leakage current.
  • Simplified Circuit Design: Easy integration into diverse circuit configurations.
  • Cost-Effective Protection: Provides reliable performance at an affordable cost.

Additional Details:

The RLZJTE-115.1B Zener diode is commonly used in power supplies, voltage regulators, and other circuits where precise voltage control is essential. Its ability to handle surge currents makes it suitable for protecting circuits from transient voltage spikes. The surface mount package facilitates easy assembly and integration into modern electronic devices.

Key specifications include a Zener voltage of 5.1V and a low reverse leakage current, contributing to its efficient performance. The diode is designed to meet stringent quality standards, ensuring long-term reliability in demanding applications. The compact size and lead-free finish make it a versatile component for various electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess