EN
  • EN
  • DE

RLZJTE-114.3A

Part No RLZJTE-114.3A
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183475-RLZJTE-114.3A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZJTE-114.3A CAD Model

Description

The RLZJTE-114.3A is a Zener diode manufactured by Rohm Semiconductor. These diodes are designed to provide a stable reference voltage or to protect circuits from voltage surges. They offer a precise and reliable voltage regulation in various electronic applications.

Applications:

  • Voltage Regulation: Maintaining a constant voltage level in circuits.
  • Voltage Clipping: Limiting voltage peaks to protect sensitive components.
  • Overvoltage Protection: Preventing damage from excessive voltage.
  • Reference Voltage: Providing a stable voltage source for comparison or control circuits.
  • Transient Voltage Suppression: Protecting circuits from short-duration voltage spikes.

Features:

  • Precise Zener Voltage: The RLZJTE-114.3A has a Zener voltage of 4.3V, ensuring accurate voltage regulation.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Offers robust protection against voltage surges.
  • Surface Mount Package: Facilitates easy and efficient board assembly.
  • Compact Size: Saves valuable board space in densely populated circuits.
  • Lead-Free Finish: Compliant with environmental regulations.

Benefits:

  • Stable Voltage Regulation: Ensures reliable performance of electronic circuits.
  • Protection against Overvoltage: Prevents damage to sensitive components.
  • Improved Circuit Reliability: Enhances the overall robustness of electronic systems.
  • Efficient Power Usage: Low leakage current minimizes power dissipation.
  • Simplified Circuit Design: Easy to integrate into various circuit configurations.
  • Cost-Effective Solution: Provides reliable protection at an affordable price.

Additional Details:

The RLZJTE-114.3A Zener diode is commonly used in power supplies, voltage regulators, and other circuits where precise voltage control is required. Its ability to handle surge currents makes it suitable for protecting sensitive components from transient voltage spikes. The surface mount package allows for easy assembly and integration into modern electronic devices.

Key specifications include a Zener voltage of 4.3V and a low reverse leakage current, contributing to its efficient performance. The diode is designed to meet stringent quality standards, ensuring long-term reliability in demanding applications. The compact size and lead-free finish make it a versatile component for various electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess