EN
  • EN
  • DE

RLZC9413

Part No RLZC9413
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183456-RLZC9413
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZC9413 CAD Model

Description

The RLZC9413 is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are semiconductor devices that allow current to flow in one direction, but also in the reverse direction when the voltage reaches a certain threshold, known as the Zener voltage. This characteristic makes them suitable for voltage regulation and protection applications.

Applications:

  • Voltage regulation: Maintaining a stable voltage level in electronic circuits.
  • Overvoltage protection: Protecting sensitive components from voltage spikes.
  • Clipping circuits: Shaping or limiting voltage waveforms.
  • Voltage reference: Providing a stable reference voltage for other circuits.
  • Transient voltage suppression: Protecting circuits from transient voltages.

Features:

  • Zener Voltage: Specified Zener voltage for voltage regulation and protection. Consult the datasheet for the exact voltage rating, as this varies by part number.
  • Low Reverse Leakage Current: Minimizes power dissipation in the reverse bias condition.
  • High Surge Current Capability: Withstands transient voltage surges without damage.
  • Small Package Size: Allows for compact circuit designs.
  • Reliable Performance: Provides consistent and reliable voltage regulation.

Benefits:

  • Stable Voltage Regulation: Ensures a consistent voltage supply for sensitive components.
  • Protection from Voltage Spikes: Prevents damage to circuits from overvoltage conditions.
  • Improved Circuit Reliability: Enhances the overall reliability and lifespan of electronic devices.
  • Compact Design: Enables the creation of smaller and more efficient circuits.
  • Cost-Effective Solution: Provides a low-cost solution for voltage regulation and protection.

Additional Details:

Zener diodes like the RLZC9413 are crucial components in numerous electronic applications. Their ability to maintain a stable voltage or protect against overvoltage makes them indispensable for ensuring the reliable operation of electronic devices. The specific electrical characteristics, such as Zener voltage, reverse leakage current, and surge current capability, are detailed in the Rohm Semiconductor datasheet for the RLZC9413. Engineers should refer to the datasheet to determine suitability for specific circuit designs. The package type may also vary depending on the application; consult the datasheet for specific package dimensions and mounting information.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess