EN
  • EN
  • DE

RLZ6.8A

Part No RLZ6.8A
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 998290-RLZ6.8A
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RLZ6.8A CAD Model

Description

The RLZ6.8A is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide a stable reference voltage or to protect circuits from voltage surges.

Applications:

  • Voltage Regulation: Maintaining a stable voltage in power supplies and other circuits.
  • Voltage Clipping: Limiting voltage levels to protect sensitive components.
  • Overvoltage Protection: Preventing damage from voltage spikes and surges.
  • Reference Voltage: Providing a stable reference voltage for comparators and other circuits.
  • Transient Voltage Suppression (TVS): Protecting circuits from electrostatic discharge (ESD) and other transient voltage events.

Features:

  • Zener Voltage: 6.8V Zener voltage for stable voltage regulation.
  • Low Dynamic Impedance: Provides stable voltage regulation over a wide range of current levels.
  • Small Package Size: Compact package for space-constrained applications.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits:

  • Stable Voltage Regulation: Provides a stable and reliable voltage reference.
  • Effective Overvoltage Protection: Protects circuits from voltage surges and spikes.
  • Compact Design: Enables smaller and more compact circuit designs.
  • High Reliability: Ensures reliable operation in harsh environments.

Additional Details:

The RLZ6.8A is typically packaged in a DO-34 or similar small outline package. The Zener voltage tolerance is usually around ±5%. The diode is designed for low leakage current. Refer to the Rohm Semiconductor datasheet for detailed specifications, including power dissipation ratings, temperature coefficients, and reverse leakage current characteristics.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess