EN
  • EN
  • DE

RLZ5240B TE-11

Part No RLZ5240B TE-11
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183430-RLZ5240B TE-11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ5240B TE-11 CAD Model

Description

The RLZ5240B TE-11 is a Zener diode produced by Rohm Semiconductor, designed to provide a stable and reliable voltage reference of approximately 10V. These diodes are widely used in various electronic applications where a precise voltage level is required, such as voltage regulation, overvoltage protection, and signal conditioning.

Applications:

  • Precise voltage regulation in power supplies and DC-DC converters.
  • Overvoltage protection for sensitive electronic circuits and components.
  • Signal clipping and shaping in communication and instrumentation systems.
  • Reference voltage generation for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Voltage stabilization in automotive electronic control units (ECUs).
  • Transient voltage suppression in industrial automation equipment.

Features:

  • Zener Voltage: Typically 10V (at a specified test current).
  • Low Reverse Leakage Current: Minimizes power dissipation and improves efficiency.
  • Sharp Breakdown Voltage: Provides accurate and consistent voltage regulation.
  • High Surge Current Capability: Protects against transient voltage spikes and surges.
  • TE-11 Package: A small, surface-mount package suitable for high-density PCB layouts.
  • Surface Mount Device (SMD): Ideal for automated assembly processes.
  • High Reliability: Ensures long-term stable performance in demanding environments.

Benefits:

  • Offers a stable and accurate 10V reference voltage, ensuring consistent circuit operation.
  • Protects delicate electronic components from overvoltage damage, enhancing system robustness.
  • Enables precise signal clipping and shaping, maintaining signal integrity.
  • Reduces power consumption due to its low reverse leakage current.
  • Facilitates compact designs with the small TE-11 package.
  • Simplifies manufacturing through automated assembly processes.
  • Provides excellent stability and longevity, reducing maintenance and replacement costs.

Technical Specifications:

Typical specifications include:

  • Zener Voltage (Vz): Around 10V (at a specified test current Izt)
  • Zener Test Current (Izt): Consult the Rohm Semiconductor datasheet for the exact value.
  • Reverse Leakage Current (Ir): Check the datasheet for the value at a specific reverse voltage.
  • Power Dissipation (Pd): Maximum power the diode can dissipate without damage; refer to the datasheet.
  • Operating Temperature Range: Typically -65°C to +150°C; verify in the datasheet.
  • Package Type: TE-11 (Surface Mount)

Always refer to the official Rohm Semiconductor datasheet for the RLZ5240B TE-11 for detailed specifications, performance characteristics, application notes, and package dimensions. This datasheet is crucial for proper component selection and circuit design.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess