EN
  • EN
  • DE

RLZ5236B (7.5V)

Part No RLZ5236B (7.5V)
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183428-RLZ5236B (7.5V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ5236B (7.5V) CAD Model

Description

The RLZ5236B (7.5V) is a Zener diode manufactured by Rohm Semiconductor. It is specifically designed to provide a stable 7.5V reference voltage for a wide range of electronic circuits. Zener diodes are commonly employed for voltage regulation, overvoltage protection, and precise voltage clipping.

Applications:

  • Precision voltage regulation in power supplies.
  • Overvoltage protection for sensitive electronic devices.
  • Voltage clipping to limit signal amplitude.
  • Reference voltage generation in instrumentation.
  • Voltage stabilization in communication systems.
  • Transient suppression in industrial control equipment.

Features:

  • Zener Voltage: Precisely 7.5V (at specified test conditions).
  • Low Reverse Leakage Current: Enhances efficiency and reduces power loss.
  • Sharp Breakdown Voltage: Provides accurate and reliable voltage regulation.
  • High Surge Current Capability: Protects against voltage spikes and surges.
  • Compact Package: Enables miniaturization of electronic designs.
  • Surface Mount Device (SMD): Facilitates automated assembly.
  • Excellent Stability: Maintains consistent performance over temperature variations.

Benefits:

  • Ensures a stable and dependable 7.5V reference voltage, ensuring accurate circuit operation.
  • Safeguards delicate components from overvoltage situations, enhancing system robustness.
  • Provides accurate voltage clipping, preserving signal integrity and preventing distortion.
  • Reduces power consumption owing to its low reverse leakage.
  • Enables smaller and more compact designs due to its diminutive size.
  • Streamlines manufacturing through automated assembly processes.
  • Offers superior stability, minimizing performance drift over varying environmental conditions.

Technical Specifications:

Technical specifications include:

  • Zener Voltage (Vz): 7.5V (at a specified test current, Izt).
  • Zener Test Current (Izt): Check the Rohm Semiconductor datasheet for the specific value.
  • Reverse Leakage Current (Ir): Refer to the datasheet for the exact value at a specific reverse voltage.
  • Power Dissipation (Pd): The maximum power the diode can handle without damage. Consult the datasheet.
  • Operating Temperature Range: Typically -65°C to +150°C, but verify in the datasheet.

It is imperative to consult the official Rohm Semiconductor datasheet for the RLZ5236B (7.5V) for comprehensive specifications, performance graphs, and application guidelines. The datasheet provides critical details for accurate component selection and circuit design.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess