EN
  • EN
  • DE

RLZ39C

Part No RLZ39C
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183409-RLZ39C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ39C CAD Model

Description

The RLZ39C is a Zener diode from Rohm Semiconductor designed to provide stable voltage regulation and protection against overvoltage conditions in electronic circuits. Its reliable performance and compact design make it well-suited for a range of applications where precise voltage control is required.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronic devices
  • Voltage clipping for signal conditioning
  • Reference voltage generation for instrumentation
  • Transient voltage suppression in automotive applications

Features

  • Zener Voltage: 39V
  • High surge current handling capability
  • Small outline diode (SOD) package for space-saving designs
  • High reliability and stable operation
  • Lead-free termination for environmental compliance

Benefits

  • Provides a stable and accurate voltage reference, improving circuit performance.
  • Protects electronic components from potentially damaging voltage spikes, increasing system reliability and lifespan.
  • Allows for compact and efficient circuit designs due to its small size.
  • Offers dependable operation across a wide range of operating conditions.
  • Complies with environmental standards, promoting sustainable electronics manufacturing.

Additional Details

The RLZ39C Zener diode is typically supplied in a SOD package suitable for surface mount technology (SMT). Key electrical specifications include a Zener voltage (Vz) of 39V, a defined reverse leakage current (Ir), and a specific power dissipation rating. It is crucial to refer to the datasheet for precise and temperature-dependent values of these parameters. The ability to handle high surge currents is a critical factor in its application for protection circuits. Designers should carefully evaluate the operating temperature range to ensure the diode functions within its specified limits. Proper PCB layout and heat sinking may be necessary to ensure long-term reliability, particularly under higher power dissipation conditions. The datasheet provides comprehensive details about the diode's electrical and thermal characteristics, which are essential for optimal circuit integration and reliable performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess