EN
  • EN
  • DE

RLZ30D

Part No RLZ30D
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183404-RLZ30D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ30D CAD Model

Description

The RLZ30D is a Zener diode manufactured by Rohm Semiconductor, designed for applications requiring stable voltage regulation and overvoltage protection. This diode offers reliable performance and is suitable for various electronic circuits where precise voltage control is necessary.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection for sensitive circuits
  • Voltage clamping in signal processing
  • Reference voltage generation for instrumentation
  • Transient voltage suppression in automotive electronics

Features

  • Zener Voltage: 30V
  • High surge current handling capability
  • Small outline diode (SOD) package
  • High reliability and stable performance
  • Lead-free termination

Benefits

  • Provides a stable and accurate voltage reference, ensuring consistent circuit operation.
  • Protects electronic components from damaging voltage transients, enhancing system reliability.
  • Allows for compact circuit designs due to its small footprint.
  • Offers dependable operation across a range of environmental conditions.
  • Environmentally compliant with lead-free construction.

Additional Details

The RLZ30D Zener diode comes in a SOD package, making it suitable for surface mount applications. Key electrical characteristics include a Zener voltage (Vz) of 30V, a specified reverse leakage current (Ir), and a defined power dissipation rating. Refer to the datasheet for precise values and temperature-dependent variations. The diode's surge current withstanding capability is crucial for protection circuits. Engineers should consider the operating temperature range to ensure optimal performance and longevity. Proper heat sinking and PCB layout techniques may be required depending on the application's power dissipation requirements. The datasheet contains detailed information on the diode’s electrical and thermal characteristics, which are essential for ensuring proper circuit integration and reliable operation.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess