The RLZ20A is a Zener diode manufactured by Rohm Semiconductor, engineered to provide reliable voltage regulation and overvoltage protection in various electronic applications. These diodes are crucial in circuits requiring stable voltage references or safeguarding against transient voltage spikes.
Applications
- Voltage regulation in power supplies and DC-DC converters
- Overvoltage protection for sensitive electronic components
- Voltage clamping in signal conditioning circuits
- Voltage referencing in test and measurement equipment
- Transient voltage suppression in automotive and industrial control systems
Features
- High surge current capability for robust protection against transients
- Precise voltage tolerance for accurate and stable regulation
- Low reverse leakage current to minimize power consumption
- Compact surface-mount package for space-saving designs
- Fast response time to voltage transients
Benefits
- Ensures a stable and reliable voltage supply for critical circuits
- Protects electronic components from damage due to voltage surges and spikes
- Maintains consistent performance of electronic systems under varying conditions
- Simplifies circuit design by providing a stable and accurate voltage reference
- Increases the overall reliability and lifespan of electronic devices
Technical Specifications
The RLZ20A typically features a Zener voltage of approximately 20V. Its power dissipation is generally around 500mW, and it can withstand surge currents up to several Amperes. The operating temperature range is usually between -55°C and +150°C. Always refer to the Rohm Semiconductor datasheet for the specific part number to confirm precise specifications. Important parameters to consider when integrating the RLZ20A into a circuit include the forward voltage, reverse current, and power dissipation limits.
This Zener diode is available in a compact surface-mount package, making it suitable for high-density PCB designs. Its robust construction and stable performance make it a popular choice for a wide range of applications, including consumer electronics, industrial automation, and automotive systems. Proper thermal management and adherence to the manufacturer's specifications are essential for ensuring optimal performance and long-term reliability.