EN
  • EN
  • DE

RLZ18A

Part No RLZ18A
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183382-RLZ18A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ18A CAD Model

Description

The RLZ18A is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide stable voltage regulation and overvoltage protection in various electronic circuits. This diode is commonly used in applications where a precise and consistent voltage reference is required.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronic equipment
  • Clipping and clamping circuits
  • Voltage reference in measuring instruments
  • Transient voltage suppression

Features

  • High surge current capability
  • Tight voltage tolerance
  • Low reverse leakage current
  • Compact package size
  • Excellent clamping capability

Benefits

  • Provides stable and reliable voltage regulation
  • Protects circuits from damage due to overvoltage events
  • Ensures consistent performance of electronic equipment
  • Reduces the need for additional protection components
  • Enhances the overall reliability of electronic systems

Technical Specifications

The RLZ18A has a Zener voltage of approximately 18V. Its power dissipation is typically around 500mW, and it can handle surge currents up to several Amperes. The operating temperature range is generally between -55°C and +150°C. The specific values may vary slightly depending on the exact manufacturing batch and should be verified with the Rohm Semiconductor datasheet for the specific part.

This Zener diode is available in a small surface-mount package, making it suitable for high-density circuit board designs. Its robust construction and reliable performance make it a popular choice for a wide range of industrial and consumer electronic applications. When using the RLZ18A, it's crucial to adhere to the manufacturer's specifications to ensure optimal performance and longevity. Consider the forward voltage, reverse current, and power dissipation limits in your circuit design.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3465 $62.0790
14+ $8.4893 $118.8502
22+ $8.2248 $180.9456
30+ $7.9591 $238.7730
38+ $7.6935 $292.3530
51+ $6.8977 $351.7827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess