EN
  • EN
  • DE

RLZ TE-11 2.0C

Part No RLZ TE-11 2.0C
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183360-RLZ TE-11 2.0C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ TE-11 2.0C CAD Model

Description

The RLZ TE-11 2.0C is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide a stable reference voltage in various electronic circuits. Zener diodes are specifically designed to operate in the reverse breakdown region, providing a regulated voltage output even with fluctuations in input voltage or load current. This makes them essential components in voltage regulation and overvoltage protection circuits.

Applications:

  • Voltage regulation in power supplies.
  • Overvoltage protection in sensitive electronic equipment.
  • Clipping and clamping circuits.
  • Reference voltage sources for analog circuits.
  • Transient voltage suppression.

Features:

  • Stable Zener Voltage: Provides a precise and stable reference voltage.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand transient voltage spikes without damage.
  • Compact Package: Suitable for space-constrained applications.
  • Reliable Performance: Ensures consistent operation over a wide range of operating conditions.

Benefits:

  • Precise Voltage Regulation: Maintains a constant output voltage, protecting downstream components from voltage fluctuations.
  • Enhanced Circuit Protection: Prevents damage from overvoltage conditions, increasing the lifespan of electronic devices.
  • Improved System Stability: Provides a stable reference voltage, ensuring consistent performance of analog circuits.
  • Reduced Power Consumption: Low leakage current contributes to energy efficiency.
  • Increased Reliability: Robust design ensures dependable operation in demanding environments.

Additional Details:

The RLZ TE-11 2.0C has a Zener voltage of approximately 2.0 volts. The specific datasheet should be consulted for precise voltage ratings, temperature coefficients, and other critical parameters. The diode is typically available in a surface-mount package, facilitating automated assembly and minimizing board space. Its ability to quickly respond to voltage transients makes it a reliable choice for safeguarding sensitive components. Proper thermal management should be considered in high-power applications to prevent overheating. Ensure the reverse current is within the diode's specified limits to maintain optimal performance and longevity.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess