EN
  • EN
  • DE

RJP020N06FRAT100

Part No RJP020N06FRAT100
Manufacturer Rohm Semiconductor
Catalog Custom Parts (N - R)
Description Transistor MOSFET N-CH 60V ±2A 3-Pin SOT-89 Emboss T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Drain to Source Resistance 165 mΩ
RoHS Compliant
Win Source Part Number 1165005-RJP020N06FRAT100
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJP020N06FRAT100 CAD Model

Description

The RJP020N06FRAT100 is a power MOSFET manufactured by Rohm Semiconductor. It's specifically designed to provide efficient and reliable power switching in various applications. Rohm Semiconductor is known for its high-quality semiconductor devices, and this MOSFET is no exception, offering a robust solution for power management needs.

Applications

  • DC-DC Converters
  • Motor Control Circuits
  • Power Supplies
  • Load Switching
  • LED Lighting
  • Battery Management Systems

Features

  • Low On-Resistance (Rds(on))
  • High Avalanche Capability
  • Fast Switching Speed
  • Trench Gate Structure
  • Pb-free Lead Plating; RoHS Compliant
  • Surface Mount Device (SMD)

Benefits

  • Improved Efficiency: The low on-resistance minimizes power loss during conduction, resulting in higher energy efficiency and reduced heat generation.
  • Enhanced Reliability: High avalanche capability protects the MOSFET from voltage spikes and surges, enhancing its reliability and lifespan.
  • Faster Response Time: Fast switching speeds enable precise and responsive control in dynamic applications, improving system performance.
  • Simplified Circuit Design: The trench gate structure provides excellent gate charge characteristics, simplifying circuit design and reducing component count.
  • Environmentally Friendly: Pb-free lead plating and RoHS compliance ensure that the device meets environmental standards.
  • Easy Integration: The surface mount package allows for easy integration into automated assembly processes, reducing manufacturing costs.

Additional Details

The RJP020N06FRAT100 typically has a drain-source voltage (Vds) rating of 60V and a continuous drain current (Id) rating of around 20A (check datasheet for specific values). It comes in a surface mount package, usually a TO-252 or similar. The specific gate charge (Qg) is also a key parameter to consider in switching applications. Always refer to the Rohm Semiconductor datasheet for the RJP020N06FRAT100 for detailed electrical characteristics, thermal resistance, and application notes. This device is often used in applications where efficiency and size are critical design factors.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Contact for details
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Analog Devices Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4340 $58.5900
325+ $0.3562 $115.7650
505+ $0.3451 $174.2755
695+ $0.3339 $232.0605
895+ $0.3229 $288.9955
1,200+ $0.2894 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess