EN
  • EN
  • DE

RGPR30BM40HRTL

Part No RGPR30BM40HRTL
Manufacturer Rohm Semiconductor
Catalog IGBTs - Single
Description 400V 30A IGNITION IGBT  /  IGBT 430 V 30 A 125 W Surface Mount TO-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Rohm Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Not For New Designs
Voltage - Collector Emitter Breakdown (Max) 430 V
Current - Collector (Ic) (Max) 30 A
Vce(on) (Max) @ Vge, Ic 2.0V @ 5V, 10A
Power - Max 125 W
Input Type Standard
Gate Charge 22 nC
Td (on/off) @ 25°C 500ns/4µs
Test Condition 300V, 8A, 100Ohm, 5V
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252
Base Product Number RGPR30
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Names RGPR30BM40HRTLCT,RGPR30BM40HRTLDKR,RGPR30BM40HRTLTR
Standard Package 2,500
Win Source Part Number 1088322-RGPR30BM40HRTL
Ultra Librarian 3D Model Ultra Librarian RGPR30BM40HRTL CAD Model

Description

The Rohm Semiconductor RGPR30BM40HRTL is a single IGBT transistor that is used in discrete semiconductor products.

  • Manufacturer: Rohm Semiconductor
  • Part: RGPR30BM40HRTL
  • Type: IGBT Transistor
  • Configuration: Single
  • Power: 125 W
  • Collector Current: 30 A
  • Voltage: 430 V
  • Gate Charge: 22 nC
  • Switching Energy: -
  • TD (on/off) @ 25°C: 500ns/4μs
  • Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
  • Application: Automotive, AEC-Q101
  • MSL: 1 (Unlimited)
  • HTSUS: 8541.29.0095
  • Supplier Device Package: TO-252
  • Product Status: Not for New Designs

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0323 $51.6150
120+ $0.8470 $101.6400
185+ $0.8206 $151.8110
255+ $0.7941 $202.4955
330+ $0.7676 $253.3080
440+ $0.6882 $302.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess