EN
  • EN
  • DE

RB541XN

Part No RB541XN
Manufacturer Rohm Semiconductor
Catalog Misc Products
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835075-RB541XN
Ultra Librarian 3D Model Ultra Librarian RB541XN CAD Model

Description

The RB541XN is a Schottky Barrier Diode manufactured by Rohm Semiconductor, designed for applications requiring fast switching and low forward voltage drop. Its characteristics make it suitable for use in various electronic circuits where efficiency and speed are crucial.

Applications

  • High-frequency rectification
  • DC-DC converters
  • Reverse polarity protection
  • Switching power supplies
  • Clamping applications

Features

  • Low forward voltage drop: Minimizes power loss, increasing efficiency.
  • High-speed switching: Allows for efficient operation in high-frequency circuits.
  • Small surface mount package: Enables compact designs and automated assembly.
  • High surge current capability: Provides protection against transient voltage spikes.
  • Pb-free terminal plating: Compliant with environmental regulations.

Benefits

  • Improved efficiency: Low forward voltage drop reduces power dissipation and improves overall circuit efficiency.
  • Fast switching: Enables higher operating frequencies and improved performance.
  • Compact design: Small package size allows for integration into space-constrained applications.
  • Increased reliability: High surge current capability enhances robustness and protects against voltage transients.
  • Environmentally friendly: Pb-free terminal plating ensures compliance with environmental standards.

Technical Specifications

The RB541XN typically features a maximum repetitive peak reverse voltage of 30V, a maximum average forward rectified current of 200mA, and a low forward voltage drop (typically around 0.37V at 100mA). It is commonly available in a small SMD package such as a SOD-323 or similar. For precise specifications and operating conditions, refer to the official datasheet provided by Rohm Semiconductor.

This Schottky diode is designed to provide efficient and reliable performance in a variety of applications. Its combination of low forward voltage drop and high-speed switching makes it an excellent choice for use in modern electronic circuits. The compact package size and compliance with environmental standards further enhance its appeal for use in a wide range of applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess