The RB521ZS-3AZT2R is a Schottky barrier diode manufactured by Rohm Semiconductor. It's designed for applications that require fast switching speeds and low forward voltage drop. This makes it ideal for various high-frequency and power-efficient circuits.
Applications
- High-speed switching circuits
- DC-DC converters
- Mobile devices
- Portable electronics
- Voltage clamping circuits
Features
- Low forward voltage (VF)
- Fast reverse recovery time (trr)
- Small surface mount package
- Excellent high-frequency performance
- Lead-free construction
Benefits
- Improved efficiency in switching applications due to low VF and trr
- Reduced power losses, leading to cooler and more reliable operation
- Compact design, enabling smaller and lighter electronic devices
- Optimized for high-frequency applications, ensuring stable performance
- Environmentally friendly due to lead-free construction
Additional Details
The RB521ZS-3AZT2R is housed in a compact surface mount package, which allows for efficient use of board space. Its low forward voltage drop minimizes power loss and enhances circuit efficiency, making it suitable for battery-powered devices. The fast reverse recovery time is crucial in high-frequency switching applications, reducing switching losses and improving overall performance. The diode is designed to provide reliable performance in a wide range of operating conditions.
Technical Specifications:
- Configuration: Single
- Reverse Voltage: 30 V
- Forward Current: 0.2 A
- Forward Voltage: 0.45 V (typical)
- Package: SOT-23