EN
  • EN
  • DE

RB521CS-30GT2RB

Part No RB521CS-30GT2RB
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835071-RB521CS-30GT2RB
Ultra Librarian 3D Model Ultra Librarian RB521CS-30GT2RB CAD Model

Description

The RB521CS-30GT2RB is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching applications and features a low forward voltage drop to minimize power loss. It is suitable for use in various electronic circuits where efficient rectification and fast switching are required.

Applications

  • DC-DC converters
  • Reverse polarity protection
  • Switching power supplies
  • High-frequency rectification
  • Portable electronic devices

Features

  • Low forward voltage drop: Reduces power loss and increases efficiency.
  • High-speed switching: Enables efficient operation in high-frequency circuits.
  • Surface Mount Device (SMD): Facilitates automated assembly and compact design.
  • Small package size: Suitable for space-constrained applications.
  • Pb-free terminal plating: Compliant with environmental regulations.

Benefits

  • Improved efficiency: Minimizes power dissipation, leading to energy savings.
  • Fast switching: Enhances circuit performance in high-frequency applications.
  • Compact design: Enables integration into small and dense electronic devices.
  • Reliable operation: Rohm Semiconductor's manufacturing ensures consistent performance.
  • Reduced heat generation: Lower power loss results in less heat.

Technical Specifications

The RB521CS-30GT2RB typically features a maximum repetitive peak reverse voltage of 30V, a maximum average forward rectified current of 300mA, and a low forward voltage drop (typically around 0.5V at 100mA). It is commonly available in a small SMD package such as a SOT-323 or similar. Consult the Rohm Semiconductor datasheet for the exact specifications.

This Schottky barrier diode combines low forward voltage drop with high-speed switching, making it a good choice for various high-frequency and power-efficient applications. Its compact size and SMD packaging further enhance its suitability for modern electronic designs. The device's characteristics contribute to enhancing performance and reducing energy consumption in a wide range of electronic circuits, especially in portable devices where space and efficiency are at a premium.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0393 $57.9675
3,125+ $0.0370 $115.6250
4,840+ $0.0358 $173.2720
6,900+ $0.0335 $231.1500
8,930+ $0.0323 $288.4390
11,115+ $0.0312 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 431,200 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess