EN
  • EN
  • DE

RB480K/3T

Part No RB480K/3T
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087637-RB480K/3T
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RB480K/3T CAD Model

Description

The RB480K/3T is a Schottky barrier diode manufactured by Rohm Semiconductor. These diodes are designed for high-speed switching applications, particularly in voltage clamping, reverse polarity protection, and high-frequency rectification circuits.

Applications

  • Voltage clamping: Protecting sensitive circuits from overvoltage conditions.
  • Reverse polarity protection: Preventing damage from incorrect power supply connections.
  • High-frequency rectification: Converting AC signals to DC signals in high-frequency applications.
  • DC-DC converters: Improving efficiency in power conversion circuits.
  • Freewheeling diodes: Used in inductive load circuits to dissipate energy when the circuit is switched off.

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High switching speed: Enables fast and efficient operation in high-frequency circuits.
  • Small surface mount package: Compact size for high-density circuit board designs.
  • High surge current capability: Withstands transient current spikes without damage.
  • Lead-free construction: Compliant with environmental regulations.

Benefits

  • Improved circuit efficiency: The low forward voltage drop reduces power dissipation, leading to more efficient circuits.
  • Enhanced circuit protection: Protects sensitive components from voltage spikes and reverse polarity.
  • Compact design: The small package size allows for use in space-constrained applications.
  • Reliable operation: High surge current capability ensures reliable performance under transient conditions.
  • Environmentally friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details

The RB480K/3T typically features a forward voltage (VF) around 0.35V at a forward current (IF) of 10mA. It has a repetitive peak reverse voltage (VRRM) of 30V. The operating temperature range is typically -40°C to +125°C. The package is usually a small SMD type like SOD-323 or similar. These diodes are commonly used in portable devices, power supplies, and other electronic equipment where efficiency and size are critical.

You May Also Be Interested in

KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess