The RB162L-60 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It is designed for high-efficiency rectification and fast switching applications. This diode offers a low forward voltage drop, which minimizes power loss and improves overall system efficiency. Its compact package makes it suitable for space-constrained applications.
Applications
- DC-DC converters
- Freewheeling diodes in inductive circuits
- Reverse polarity protection
- High-frequency switching power supplies
- Solar panel bypass diodes
Features
- Low forward voltage (VF)
- High surge current capability
- Fast switching speed
- Small surface mount package
- High reliability
Benefits
- Improved energy efficiency due to low forward voltage drop.
- Reduced power loss and heat generation.
- Enhanced system reliability with high surge current handling.
- Compact design allows for use in smaller devices.
- Fast switching allows for higher frequency operation in power supplies and converters.
Technical Specifications
The RB162L-60 has a maximum repetitive peak reverse voltage of 60V. The average rectified forward current is 1A. The peak forward surge current is 30A. The operating junction temperature range is -40°C to +125°C. It is available in a small molded package suitable for surface mount technology (SMT).