EN
  • EN
  • DE

RB161M-20GJTR

Part No RB161M-20GJTR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989503-RB161M-20GJTR
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RB161M-20GJTR CAD Model

Description

The RB161M-20GJTR is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It's designed for high-speed switching and rectification applications, offering low forward voltage drop and fast reverse recovery time. The package type is likely a small surface-mount package.

Applications:

  • DC-DC Converters: Used as a rectifier in DC-DC converters for efficient power conversion.
  • Switching Power Supplies: Employed in switching power supplies for high-frequency rectification.
  • Reverse Polarity Protection: Integrated into circuits to prevent damage from reverse polarity connections.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to protect switching transistors.
  • High-Frequency Rectification: Utilized in high-frequency circuits for efficient rectification of AC signals.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching and reduces switching losses.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Small Surface Mount Package: Facilitates easy assembly and compact design.
  • High Reliability: Designed for reliable operation in demanding applications.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast reverse recovery time enhance overall efficiency.
  • Reduced Power Loss: Minimizes power dissipation, leading to cooler operation.
  • Protection Against Reverse Polarity: Prevents damage from incorrect connections.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Reliable Performance: Ensures stable and dependable operation in various conditions.

Additional Details:

The RB161M-20GJTR Schottky diode is characterized by its low forward voltage drop, typically in the range of a few hundred millivolts. The fast reverse recovery time is typically in the nanosecond range, allowing for high-speed switching. The diode has a specified maximum forward current and a reverse voltage rating. It is essential to consult the Rohm Semiconductor datasheet for the specific values of these parameters. The small surface mount package facilitates automated assembly processes. Proper heat sinking may be required in high-current applications to prevent overheating. It is important to follow the manufacturer's recommended soldering profile and handling procedures to ensure optimal performance and reliability. The diode is RoHS compliant, ensuring it meets environmental standards for hazardous substances. It should be handled with care to avoid electrostatic discharge (ESD) damage. The maximum ratings for forward current, reverse voltage, and operating temperature must not be exceeded. This makes it suitable for modern electronic designs requiring compliance with environmental regulations.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 503 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess