EN
  • EN
  • DE

RB160L-90

Part No RB160L-90
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Description Schottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241862-RB160L-90
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB160L-90 CAD Model

Description

The RB160L-90 is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching applications and features a low forward voltage drop, contributing to improved efficiency in circuit designs. Its compact package and robust construction make it suitable for a variety of electronic devices.

Applications

  • High-frequency rectification: Used in circuits requiring efficient rectification of high-frequency signals.
  • DC-DC converters: Employed as a rectifier in DC-DC converters to improve efficiency.
  • Reverse polarity protection: Provides protection against reverse polarity connections in electronic devices.
  • Switching power supplies: Used in switching power supplies for fast switching and low power loss.
  • Solar panel bypass diodes: Protects solar panels from hot spots by bypassing current around shaded or faulty cells.

Features

  • Low forward voltage drop (VF): Minimizes power loss and improves efficiency.
  • High surge current capability: Withstands large surge currents, enhancing reliability.
  • Fast switching speed: Enables efficient operation in high-frequency applications.
  • Compact package: Allows for space-saving design in electronic devices.
  • Pb-free (RoHS compliant): Environmentally friendly and complies with RoHS standards.
  • Maximum Repetitive Peak Reverse Voltage: VRRM = 90V
  • Average Rectified Forward Current: IF(AV) = 1A

Benefits

  • Improved efficiency: Low forward voltage drop reduces power dissipation, leading to higher efficiency.
  • Enhanced reliability: High surge current capability ensures robust performance under transient conditions.
  • Fast switching: Enables efficient operation in high-frequency circuits.
  • Space-saving design: Compact package allows for integration into small electronic devices.
  • Environmentally friendly: Pb-free construction complies with environmental regulations.

Additional Details

The RB160L-90 is characterized by its low forward voltage drop, typically around 0.5V at 1A forward current. It has a high surge current capability, typically around 30A, making it robust against transient surges. The diode is available in a small surface-mount package, allowing for high-density circuit designs. The operating temperature range is typically from -40°C to +125°C. This device is suitable for use in a variety of high-frequency switching applications where efficiency and reliability are critical. The robust design ensures stable performance over a wide range of operating conditions. The part is commonly found in various consumer electronics, industrial power supplies, and automotive applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9901 $59.7030
75+ $1.6332 $122.4900
110+ $1.5812 $173.9320
155+ $1.5304 $237.2120
200+ $1.4796 $295.9200
265+ $1.3271 $351.6815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess